3M 3M 661X Diamond Lapping Film Roll - 3 Micron Grade - 4 in Width x 50 ft Length - 49955 60070008333

Description
3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 49955 lapping film roll having a grade of 3 Micron. The lapping film roll has a width of 4 in and length of 50 ft.
Description
3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 49955 lapping film roll having a grade of 3 Micron. The lapping film roll has a width of 4 in and length of 50 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 661X Diamond Lapping Film Roll - 3 Micron Grade - 4 in Width x 50 ft Length - 49955 - 051111-49955 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 661X Diamond Lapping Film Roll - 3 Micron Grade - 4 in Width x 50 ft Length - 49955
051111-49955
3M 661X Diamond Lapping Film Roll - 3 Micron Grade - 4 in Width x 50 ft Length - 49955 051111-49955
3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 49955 lapping film roll having a grade of 3 Micron. The lapping film roll has a width of 4 in and length of 50 ft.

3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 49955 lapping film roll having a grade of 3 Micron. The lapping film roll has a width of 4 in and length of 50 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-49955
Product Name 3M 661X Diamond Lapping Film Roll - 3 Micron Grade - 4 in Width x 50 ft Length - 49955
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

CF Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Norton Metal AO Coarse Spiral Band - 66261146088 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Polishing or lapping (Very fine grits or filaments); Metalworking; MRO or Welding
Mounting Bore or Center Mount
Backing / Base Cloth; Heavy Cotton
View Details
Mesh Screens - X1586A - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Applications & Materials Worked Medium sized grits or filaments; Floors
Grit Size 80
System ANSI - CAMI or Coated
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details