3M 3M 661X Diamond Lapping Film Sheet - 1 Micron Grade - 9 in Width x 11 in Length - 49797 60070008267

Description
3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 49797 lapping film sheet having a grade of 1 Micron. The lapping film sheet has a width of 9 in and length of 11 in.
Description
3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 49797 lapping film sheet having a grade of 1 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

Suppliers

Company
Product
Description
Supplier Links
3M 661X Diamond Lapping Film Sheet - 1 Micron Grade - 9 in Width x 11 in Length - 49797 - 051111-49797 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 661X Diamond Lapping Film Sheet - 1 Micron Grade - 9 in Width x 11 in Length - 49797
051111-49797
3M 661X Diamond Lapping Film Sheet - 1 Micron Grade - 9 in Width x 11 in Length - 49797 051111-49797
3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 49797 lapping film sheet having a grade of 1 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 49797 lapping film sheet having a grade of 1 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-49797
Product Name 3M 661X Diamond Lapping Film Sheet - 1 Micron Grade - 9 in Width x 11 in Length - 49797
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton MultiSand AO Medium Grit Paper Sheet - 7660701832 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Medium sized grits or filaments; MRO or Welding
Type Aluminum Oxide
Grit Size 100
View Details
Cleaning Rollers -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Cleaning and Surface Conditioning
Length 21.42 to 25.35 inch (544 to 644 mm)
View Details
Sandpaper Sheets - R2021 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Material Removal, Rough Grinding or Sanding; Metalworking; Woodworking
Features Open
View Details
Abrasive Paper, 4-1/2" x 5-1/2" - 742509-3-5 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 60
View Details