3M 3M 268X Aluminum Oxide Lapping Film Sheet - 0.3 Micron Grade - PSA Attachment - 8 1/2 in Width x 11 in Length - 49786 60070008150

Description
3M 268X lapping film sheet uses aluminum oxide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 49786 lapping film sheet having a grade of 0.3 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.
Description
3M 268X lapping film sheet uses aluminum oxide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 49786 lapping film sheet having a grade of 0.3 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.

Suppliers

Company
Product
Description
Supplier Links
3M 268X Aluminum Oxide Lapping Film Sheet - 0.3 Micron Grade - PSA Attachment - 8 1/2 in Width x 11 in Length - 49786 - 051111-49786 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 268X Aluminum Oxide Lapping Film Sheet - 0.3 Micron Grade - PSA Attachment - 8 1/2 in Width x 11 in Length - 49786
051111-49786
3M 268X Aluminum Oxide Lapping Film Sheet - 0.3 Micron Grade - PSA Attachment - 8 1/2 in Width x 11 in Length - 49786 051111-49786
3M 268X lapping film sheet uses aluminum oxide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 49786 lapping film sheet having a grade of 0.3 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.

3M 268X lapping film sheet uses aluminum oxide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 49786 lapping film sheet having a grade of 0.3 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-49786
Product Name 3M 268X Aluminum Oxide Lapping Film Sheet - 0.3 Micron Grade - PSA Attachment - 8 1/2 in Width x 11 in Length - 49786
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton WallSand A479 SC Medium Grit Paper Cut Sheet - 7660701864 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Medium sized grits or filaments; MRO or Welding
Type Silicon Carbide
Grit Size 120
View Details
Diamond-bead Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Type Diamond
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Product Type Nonwoven
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Metalworking
Mounting None or Handheld
View Details