3M 3M 261X Aluminum Oxide Lapping Film Sheet - 30 Micron Grade - 8 1/2 in Width x 11 in Length - 50023 60070005172

Description
3M 261X lapping film sheet uses aluminum oxide as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 50023 lapping film sheet having a grade of 30 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.
Description
3M 261X lapping film sheet uses aluminum oxide as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 50023 lapping film sheet having a grade of 30 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.

Suppliers

Company
Product
Description
Supplier Links
3M 261X Aluminum Oxide Lapping Film Sheet - 30 Micron Grade - 8 1/2 in Width x 11 in Length - 50023 - 051144-50023 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 261X Aluminum Oxide Lapping Film Sheet - 30 Micron Grade - 8 1/2 in Width x 11 in Length - 50023
051144-50023
3M 261X Aluminum Oxide Lapping Film Sheet - 30 Micron Grade - 8 1/2 in Width x 11 in Length - 50023 051144-50023
3M 261X lapping film sheet uses aluminum oxide as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 50023 lapping film sheet having a grade of 30 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.

3M 261X lapping film sheet uses aluminum oxide as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 50023 lapping film sheet having a grade of 30 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051144-50023
Product Name 3M 261X Aluminum Oxide Lapping Film Sheet - 30 Micron Grade - 8 1/2 in Width x 11 in Length - 50023
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gold Reserve H290 AO Coarse Grit Paper PSA File Strip - 63642506196 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Type Aluminum Oxide
Grit Size 80
View Details
Silicon Carbide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Flat Tape - 4/32
Specs
Product Type Roll or Tape
Length 144.00 inch (3658 mm)
Type Aluminum Oxide
View Details