3M 3M 263X Aluminum Oxide Lapping Film Sheet - 40 Micron Grade - 8 1/2 in Width x 11 in Length - 14053 60070002641

Description
3M 263X lapping film sheet uses aluminum oxide as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 14053 lapping film sheet having a grade of 40 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.
Description
3M 263X lapping film sheet uses aluminum oxide as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 14053 lapping film sheet having a grade of 40 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.

Suppliers

Company
Product
Description
Supplier Links
3M 263X Aluminum Oxide Lapping Film Sheet - 40 Micron Grade - 8 1/2 in Width x 11 in Length - 14053 - 051144-14053 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 263X Aluminum Oxide Lapping Film Sheet - 40 Micron Grade - 8 1/2 in Width x 11 in Length - 14053
051144-14053
3M 263X Aluminum Oxide Lapping Film Sheet - 40 Micron Grade - 8 1/2 in Width x 11 in Length - 14053 051144-14053
3M 263X lapping film sheet uses aluminum oxide as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 14053 lapping film sheet having a grade of 40 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.

3M 263X lapping film sheet uses aluminum oxide as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 14053 lapping film sheet having a grade of 40 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051144-14053
Product Name 3M 263X Aluminum Oxide Lapping Film Sheet - 40 Micron Grade - 8 1/2 in Width x 11 in Length - 14053
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

3D Structured Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Type Aluminum Oxide (optional feature); Aluminum Hydroxide (AOH), Calcium Carbonate (CaCO), Cerium Oxide (CO)
View Details
Norton MultiSand AO Fine Grit Paper Sheet - 07660702770 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; MRO or Welding
Width 9.00 inch (229 mm)
Type Aluminum Oxide
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details
Hook & Loop Abrasive Paper, 5" Round (8 Holes) - 794521-9-50 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 180
View Details