3M 3M 261X Aluminum Oxide Lapping Film Sheet - 3 Micron Grade - 8 1/2 in Width x 11 in Length - 50026 60070002328

Description
3M 261X lapping film sheet uses aluminum oxide as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 50026 lapping film sheet having a grade of 3 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.
Description
3M 261X lapping film sheet uses aluminum oxide as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 50026 lapping film sheet having a grade of 3 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.

Suppliers

Company
Product
Description
Supplier Links
3M 261X Aluminum Oxide Lapping Film Sheet - 3 Micron Grade - 8 1/2 in Width x 11 in Length - 50026 - 051144-50026 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 261X Aluminum Oxide Lapping Film Sheet - 3 Micron Grade - 8 1/2 in Width x 11 in Length - 50026
051144-50026
3M 261X Aluminum Oxide Lapping Film Sheet - 3 Micron Grade - 8 1/2 in Width x 11 in Length - 50026 051144-50026
3M 261X lapping film sheet uses aluminum oxide as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 50026 lapping film sheet having a grade of 3 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.

3M 261X lapping film sheet uses aluminum oxide as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 50026 lapping film sheet having a grade of 3 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051144-50026
Product Name 3M 261X Aluminum Oxide Lapping Film Sheet - 3 Micron Grade - 8 1/2 in Width x 11 in Length - 50026
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

MultiSand Sheet Job Pack - 07660700358 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Automotive
Backing / Base Paper
View Details
Fine Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Length 1771.65 to 7874.02 inch (45000 to 200000 mm)
View Details
Straight Cartridge Rolls - 45492 - Flexovit USA, Inc.
Specs
Product Type Roll or Tape
Applications & Materials Worked Material Removal, Rough Grinding or Sanding; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Fiberglass
Length 1.50 inch (38.1 mm)
View Details
Abrasive Paper, 4-1/2" x 5-1/2" Polinet - 742105-0B-3 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 80
View Details