3M 3M 266X Aluminum Oxide Lapping Film Sheet - 40 Micron Grade - PSA Attachment - 8 1/2 in Width x 11 in Length - 81336 60060002197

Description
3M 266X lapping film sheet uses aluminum oxide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 81336 lapping film sheet having a grade of 40 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.
Description
3M 266X lapping film sheet uses aluminum oxide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 81336 lapping film sheet having a grade of 40 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.

Suppliers

Company
Product
Description
Supplier Links
3M 266X Aluminum Oxide Lapping Film Sheet - 40 Micron Grade - PSA Attachment - 8 1/2 in Width x 11 in Length - 81336 - 051144-81336 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 266X Aluminum Oxide Lapping Film Sheet - 40 Micron Grade - PSA Attachment - 8 1/2 in Width x 11 in Length - 81336
051144-81336
3M 266X Aluminum Oxide Lapping Film Sheet - 40 Micron Grade - PSA Attachment - 8 1/2 in Width x 11 in Length - 81336 051144-81336
3M 266X lapping film sheet uses aluminum oxide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 81336 lapping film sheet having a grade of 40 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.

3M 266X lapping film sheet uses aluminum oxide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 81336 lapping film sheet having a grade of 40 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051144-81336
Product Name 3M 266X Aluminum Oxide Lapping Film Sheet - 40 Micron Grade - PSA Attachment - 8 1/2 in Width x 11 in Length - 81336
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

NO-FIL Durite A475 - 66254487399 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive; CeramicsGlass
Backing / Base Paper
View Details
Micro-Finishing Film Roll -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Mounting PSA or Adhesive (optional feature); HookLoop (optional feature)
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details
Abrasive Shop Roll - COOLCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Metalworking; Woodworking
Mounting None or Handheld
View Details