3M 3M 266X Aluminum Oxide Lapping Film Sheet - 30 Micron Grade - PSA Attachment - 8 1/2 in Width x 11 in Length - 81335 60060002189

Description
3M 266X lapping film sheet uses aluminum oxide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 81335 lapping film sheet having a grade of 30 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.
Description
3M 266X lapping film sheet uses aluminum oxide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 81335 lapping film sheet having a grade of 30 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.

Suppliers

Company
Product
Description
Supplier Links
3M 266X Aluminum Oxide Lapping Film Sheet - 30 Micron Grade - PSA Attachment - 8 1/2 in Width x 11 in Length - 81335 - 051144-81335 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 266X Aluminum Oxide Lapping Film Sheet - 30 Micron Grade - PSA Attachment - 8 1/2 in Width x 11 in Length - 81335
051144-81335
3M 266X Aluminum Oxide Lapping Film Sheet - 30 Micron Grade - PSA Attachment - 8 1/2 in Width x 11 in Length - 81335 051144-81335
3M 266X lapping film sheet uses aluminum oxide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 81335 lapping film sheet having a grade of 30 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.

3M 266X lapping film sheet uses aluminum oxide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 81335 lapping film sheet having a grade of 30 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051144-81335
Product Name 3M 266X Aluminum Oxide Lapping Film Sheet - 30 Micron Grade - PSA Attachment - 8 1/2 in Width x 11 in Length - 81335
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton AO Coarse Grit Paper Sheet - 7660700634 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Type Aluminum Oxide
Grit Size 40
View Details
Cleaning Rollers -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Cleaning and Surface Conditioning
Length 21.42 to 25.35 inch (544 to 644 mm)
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details