3M 3M 266X Aluminum Oxide Lapping Film Sheet - 9 Micron Grade - PSA Attachment - 8 1/2 in Width x 11 in Length - 81333 60060002163

Description
3M 266X lapping film sheet uses aluminum oxide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 81333 lapping film sheet having a grade of 9 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.
Description
3M 266X lapping film sheet uses aluminum oxide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 81333 lapping film sheet having a grade of 9 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.

Suppliers

Company
Product
Description
Supplier Links
3M 266X Aluminum Oxide Lapping Film Sheet - 9 Micron Grade - PSA Attachment - 8 1/2 in Width x 11 in Length - 81333 - 051144-81333 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 266X Aluminum Oxide Lapping Film Sheet - 9 Micron Grade - PSA Attachment - 8 1/2 in Width x 11 in Length - 81333
051144-81333
3M 266X Aluminum Oxide Lapping Film Sheet - 9 Micron Grade - PSA Attachment - 8 1/2 in Width x 11 in Length - 81333 051144-81333
3M 266X lapping film sheet uses aluminum oxide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 81333 lapping film sheet having a grade of 9 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.

3M 266X lapping film sheet uses aluminum oxide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 81333 lapping film sheet having a grade of 9 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051144-81333
Product Name 3M 266X Aluminum Oxide Lapping Film Sheet - 9 Micron Grade - PSA Attachment - 8 1/2 in Width x 11 in Length - 81333
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Tufback® Durite Waterproof T461 - 66261101165 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Wet; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive
Backing / Base Paper
View Details
Micro-Finishing Film Roll -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Mounting PSA or Adhesive (optional feature); HookLoop (optional feature)
View Details
Abrasive Cloth Rolls -  - DME Company
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Wet; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Metalworking; Molding Applications
Backing / Base Cloth
View Details
Floor Sanding Sleeves, Rolls and Sheets - X2101 - Flexovit USA, Inc.
Specs
Applications & Materials Worked Material Removal, Rough Grinding or Sanding; Floors
Length 19.00 inch (483 mm)
Width 8.00 inch (203 mm)
View Details