3M 3M 266X Aluminum Oxide Lapping Film Sheet - 3 Micron Grade - PSA Attachment - 8 1/2 in Width x 11 in Length - 81332 60060002155

Description
3M 266X lapping film sheet uses aluminum oxide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 81332 lapping film sheet having a grade of 3 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.
Description
3M 266X lapping film sheet uses aluminum oxide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 81332 lapping film sheet having a grade of 3 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.

Suppliers

Company
Product
Description
Supplier Links
3M 266X Aluminum Oxide Lapping Film Sheet - 3 Micron Grade - PSA Attachment - 8 1/2 in Width x 11 in Length - 81332 - 051144-81332 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 266X Aluminum Oxide Lapping Film Sheet - 3 Micron Grade - PSA Attachment - 8 1/2 in Width x 11 in Length - 81332
051144-81332
3M 266X Aluminum Oxide Lapping Film Sheet - 3 Micron Grade - PSA Attachment - 8 1/2 in Width x 11 in Length - 81332 051144-81332
3M 266X lapping film sheet uses aluminum oxide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 81332 lapping film sheet having a grade of 3 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.

3M 266X lapping film sheet uses aluminum oxide as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 81332 lapping film sheet having a grade of 3 Micron. The lapping film sheet has a width of 8 1/2 in and length of 11 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051144-81332
Product Name 3M 266X Aluminum Oxide Lapping Film Sheet - 3 Micron Grade - PSA Attachment - 8 1/2 in Width x 11 in Length - 81332
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® K225 Cloth Roll - 66261126268 - Norton Abrasives
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Backing / Base Cloth
View Details
Final Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Product Type Nonwoven
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Metalworking
Mounting None or Handheld
View Details