3M 3M 261X Aluminum Oxide Lapping Film Sheet - 0.3 Micron Grade - 3 in Width x 6 in Length - 81323 60060002064

Description
3M 261X lapping film sheet uses aluminum oxide as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 81323 lapping film sheet having a grade of 0.3 Micron. The lapping film sheet has a width of 3 in and length of 6 in.
Description
3M 261X lapping film sheet uses aluminum oxide as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 81323 lapping film sheet having a grade of 0.3 Micron. The lapping film sheet has a width of 3 in and length of 6 in.

Suppliers

Company
Product
Description
Supplier Links
3M 261X Aluminum Oxide Lapping Film Sheet - 0.3 Micron Grade - 3 in Width x 6 in Length - 81323 - 051144-81323 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 261X Aluminum Oxide Lapping Film Sheet - 0.3 Micron Grade - 3 in Width x 6 in Length - 81323
051144-81323
3M 261X Aluminum Oxide Lapping Film Sheet - 0.3 Micron Grade - 3 in Width x 6 in Length - 81323 051144-81323
3M 261X lapping film sheet uses aluminum oxide as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 81323 lapping film sheet having a grade of 0.3 Micron. The lapping film sheet has a width of 3 in and length of 6 in.

3M 261X lapping film sheet uses aluminum oxide as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 81323 lapping film sheet having a grade of 0.3 Micron. The lapping film sheet has a width of 3 in and length of 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051144-81323
Product Name 3M 261X Aluminum Oxide Lapping Film Sheet - 0.3 Micron Grade - 3 in Width x 6 in Length - 81323
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton 3X Sheet Job Pack - 07660702636 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Automotive
Backing / Base Paper
View Details
Aluminum Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Round Cord - .070
Specs
Product Type Roll or Tape
Length 144.00 inch (3658 mm)
Type Aluminum Oxide
View Details