3M 3M 666XW Diamond Lapping Film Sheet - 1 Micron Grade - PSA Attachment - 1 in Width x 5 in Length - 70035 60020012716

Description
3M 666XW lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 70035 lapping film sheet having a grade of 1 Micron. The lapping film sheet has a width of 1 in and length of 5 in.
Description
3M 666XW lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 70035 lapping film sheet having a grade of 1 Micron. The lapping film sheet has a width of 1 in and length of 5 in.

Suppliers

Company
Product
Description
Supplier Links
3M 666XW Diamond Lapping Film Sheet - 1 Micron Grade - PSA Attachment - 1 in Width x 5 in Length - 70035 - 051111-70035 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 666XW Diamond Lapping Film Sheet - 1 Micron Grade - PSA Attachment - 1 in Width x 5 in Length - 70035
051111-70035
3M 666XW Diamond Lapping Film Sheet - 1 Micron Grade - PSA Attachment - 1 in Width x 5 in Length - 70035 051111-70035
3M 666XW lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 70035 lapping film sheet having a grade of 1 Micron. The lapping film sheet has a width of 1 in and length of 5 in.

3M 666XW lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 70035 lapping film sheet having a grade of 1 Micron. The lapping film sheet has a width of 1 in and length of 5 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-70035
Product Name 3M 666XW Diamond Lapping Film Sheet - 1 Micron Grade - PSA Attachment - 1 in Width x 5 in Length - 70035
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton ProSand AO Medium Grit Paper Sheet - 07660768161 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Medium sized grits or filaments; MRO or Welding
Width 9.00 inch (229 mm)
Type Aluminum Oxide
View Details
Fine Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Length 1771.65 to 7874.02 inch (45000 to 200000 mm)
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
3x High Performance - 3X High Performance : 9
Specs
Product Type Sheet
Grit Size 60
View Details