3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69998 lapping film sheet having a grade of 9 Micron. The lapping film sheet has a width of 9 in and length of 11 in.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Abrasive Rolls and Abrasive Sheets |
| Product Number | 051111-69998 |
| Product Name | 3M 668X Diamond Lapping Film Sheet - 9 Micron Grade - PSA Attachment - 9 in Width x 11 in Length - 69998 |
| Product Type | Roll or Tape; Sheet |