3M 3M 631X Diamond Lapping Film Sheet - 0.1 Micron Grade - 9 in Width x 11 in Length - 69988 60020012252

Description
3M 631X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69988 lapping film sheet having a grade of 0.1 Micron. The lapping film sheet has a width of 9 in and length of 11 in.
Description
3M 631X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69988 lapping film sheet having a grade of 0.1 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

Suppliers

Company
Product
Description
Supplier Links
3M 631X Diamond Lapping Film Sheet - 0.1 Micron Grade - 9 in Width x 11 in Length - 69988 - 051111-69988 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 631X Diamond Lapping Film Sheet - 0.1 Micron Grade - 9 in Width x 11 in Length - 69988
051111-69988
3M 631X Diamond Lapping Film Sheet - 0.1 Micron Grade - 9 in Width x 11 in Length - 69988 051111-69988
3M 631X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69988 lapping film sheet having a grade of 0.1 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

3M 631X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69988 lapping film sheet having a grade of 0.1 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-69988
Product Name 3M 631X Diamond Lapping Film Sheet - 0.1 Micron Grade - 9 in Width x 11 in Length - 69988
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton WallSand AO Fine Grit Paper H&L Cut Sheet - 7660768100 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; MRO or Welding
Type Aluminum Oxide
Grit Size 150
View Details
CF Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Round Cord - .082
Specs
Product Type Roll or Tape
Length 144.00 inch (3658 mm)
Type Aluminum Oxide
View Details
Floor Sanding Sleeves, Rolls and Sheets - X1222 - Flexovit USA, Inc.
Specs
Applications & Materials Worked Material Removal, Rough Grinding or Sanding; Floors
Backing / Base Cloth; Paper; Combination
Features Open
View Details