3M 3M 662XW Diamond Lapping Film Sheet - 0.5 Micron Grade - 8 1/2 in Width x 8 1/2 in Length - 69980 60020012179

Description
3M 662XW lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69980 lapping film sheet having a grade of 0.5 Micron. The lapping film sheet has a width of 8 1/2 in and length of 8 1/2 in.
Description
3M 662XW lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69980 lapping film sheet having a grade of 0.5 Micron. The lapping film sheet has a width of 8 1/2 in and length of 8 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
3M 662XW Diamond Lapping Film Sheet - 0.5 Micron Grade - 8 1/2 in Width x 8 1/2 in Length - 69980 - 051111-69980 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 662XW Diamond Lapping Film Sheet - 0.5 Micron Grade - 8 1/2 in Width x 8 1/2 in Length - 69980
051111-69980
3M 662XW Diamond Lapping Film Sheet - 0.5 Micron Grade - 8 1/2 in Width x 8 1/2 in Length - 69980 051111-69980
3M 662XW lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69980 lapping film sheet having a grade of 0.5 Micron. The lapping film sheet has a width of 8 1/2 in and length of 8 1/2 in.

3M 662XW lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69980 lapping film sheet having a grade of 0.5 Micron. The lapping film sheet has a width of 8 1/2 in and length of 8 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-69980
Product Name 3M 662XW Diamond Lapping Film Sheet - 0.5 Micron Grade - 8 1/2 in Width x 8 1/2 in Length - 69980
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton WoodSand Garnet Fine Grit Paper Sheet - 7660747980 - Norton Abrasives
Specs
Applications & Materials Worked Dry; MRO or Welding
Type Garnet
Grit Size 150
View Details
Final Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Flat Tape - 4/32
Specs
Product Type Roll or Tape
Length 144.00 inch (3658 mm)
Type Aluminum Oxide
View Details