3M 3M 662XW Diamond Lapping Film Sheet - 0.5 Micron Grade - 6 in Width x 6 in Length - 69952 60020011890

Description
3M 662XW lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69952 lapping film sheet having a grade of 0.5 Micron. The lapping film sheet has a width of 6 in and length of 6 in.
Description
3M 662XW lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69952 lapping film sheet having a grade of 0.5 Micron. The lapping film sheet has a width of 6 in and length of 6 in.

Suppliers

Company
Product
Description
Supplier Links
3M 662XW Diamond Lapping Film Sheet - 0.5 Micron Grade - 6 in Width x 6 in Length - 69952 - 051111-69952 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 662XW Diamond Lapping Film Sheet - 0.5 Micron Grade - 6 in Width x 6 in Length - 69952
051111-69952
3M 662XW Diamond Lapping Film Sheet - 0.5 Micron Grade - 6 in Width x 6 in Length - 69952 051111-69952
3M 662XW lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69952 lapping film sheet having a grade of 0.5 Micron. The lapping film sheet has a width of 6 in and length of 6 in.

3M 662XW lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69952 lapping film sheet having a grade of 0.5 Micron. The lapping film sheet has a width of 6 in and length of 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-69952
Product Name 3M 662XW Diamond Lapping Film Sheet - 0.5 Micron Grade - 6 in Width x 6 in Length - 69952
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Adalox® H290 File Sheet - 66261130840 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive; MRO or Welding
Backing / Base Paper
View Details
Aluminum Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Mesh Screens - X1591A - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Applications & Materials Worked Medium sized grits or filaments; Floors
Length 18.00 inch (457 mm)
Width 12.00 inch (305 mm)
View Details
Abrasive Paper, 4-1/2" x 5-1/2" - 742513-A - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 240
View Details