3M 3M 661X Diamond Lapping Film Sheet - 0.1 Micron Grade - 6 in Width x 6 in Length - 69950 60020011874

Description
3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69950 lapping film sheet having a grade of 0.1 Micron. The lapping film sheet has a width of 6 in and length of 6 in.
Description
3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69950 lapping film sheet having a grade of 0.1 Micron. The lapping film sheet has a width of 6 in and length of 6 in.

Suppliers

Company
Product
Description
Supplier Links
3M 661X Diamond Lapping Film Sheet - 0.1 Micron Grade - 6 in Width x 6 in Length - 69950 - 051111-69950 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 661X Diamond Lapping Film Sheet - 0.1 Micron Grade - 6 in Width x 6 in Length - 69950
051111-69950
3M 661X Diamond Lapping Film Sheet - 0.1 Micron Grade - 6 in Width x 6 in Length - 69950 051111-69950
3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69950 lapping film sheet having a grade of 0.1 Micron. The lapping film sheet has a width of 6 in and length of 6 in.

3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69950 lapping film sheet having a grade of 0.1 Micron. The lapping film sheet has a width of 6 in and length of 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-69950
Product Name 3M 661X Diamond Lapping Film Sheet - 0.1 Micron Grade - 6 in Width x 6 in Length - 69950
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Fine Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Length 1771.65 to 7874.02 inch (45000 to 200000 mm)
View Details
Tufback® Durite Waterproof T461 - 66261101165 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Wet; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive
Backing / Base Paper
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details