3M 3M 663X Diamond Lapping Film Sheet - 45 Micron Grade - 6 in Width x 6 in Length - 69942 60020011791

Description
3M 663X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69942 lapping film sheet having a grade of 45 Micron. The lapping film sheet has a width of 6 in and length of 6 in.
Description
3M 663X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69942 lapping film sheet having a grade of 45 Micron. The lapping film sheet has a width of 6 in and length of 6 in.

Suppliers

Company
Product
Description
Supplier Links
3M 663X Diamond Lapping Film Sheet - 45 Micron Grade - 6 in Width x 6 in Length - 69942 - 051111-69942 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 663X Diamond Lapping Film Sheet - 45 Micron Grade - 6 in Width x 6 in Length - 69942
051111-69942
3M 663X Diamond Lapping Film Sheet - 45 Micron Grade - 6 in Width x 6 in Length - 69942 051111-69942
3M 663X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69942 lapping film sheet having a grade of 45 Micron. The lapping film sheet has a width of 6 in and length of 6 in.

3M 663X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69942 lapping film sheet having a grade of 45 Micron. The lapping film sheet has a width of 6 in and length of 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-69942
Product Name 3M 663X Diamond Lapping Film Sheet - 45 Micron Grade - 6 in Width x 6 in Length - 69942
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton MultiSand AO Fine Grit Paper Sheet - 07660702770 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; MRO or Welding
Width 9.00 inch (229 mm)
Type Aluminum Oxide
View Details
3D Structured Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Type Aluminum Oxide (optional feature); Aluminum Hydroxide (AOH), Calcium Carbonate (CaCO), Cerium Oxide (CO)
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Round Cord - .018
Specs
Product Type Roll or Tape
Length 144.00 inch (3658 mm)
Type Silicon Carbide
View Details