3M 3M 661X Diamond Lapping Film Sheet - 15 Micron Grade - 4 1/2 in Width x 4 1/2 in Length - 69923 60020011601

Description
3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69923 lapping film sheet having a grade of 15 Micron. The lapping film sheet has a width of 4 1/2 in and length of 4 1/2 in.
Description
3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69923 lapping film sheet having a grade of 15 Micron. The lapping film sheet has a width of 4 1/2 in and length of 4 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
3M 661X Diamond Lapping Film Sheet - 15 Micron Grade - 4 1/2 in Width x 4 1/2 in Length - 69923 - 051111-69923 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 661X Diamond Lapping Film Sheet - 15 Micron Grade - 4 1/2 in Width x 4 1/2 in Length - 69923
051111-69923
3M 661X Diamond Lapping Film Sheet - 15 Micron Grade - 4 1/2 in Width x 4 1/2 in Length - 69923 051111-69923
3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69923 lapping film sheet having a grade of 15 Micron. The lapping film sheet has a width of 4 1/2 in and length of 4 1/2 in.

3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69923 lapping film sheet having a grade of 15 Micron. The lapping film sheet has a width of 4 1/2 in and length of 4 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-69923
Product Name 3M 661X Diamond Lapping Film Sheet - 15 Micron Grade - 4 1/2 in Width x 4 1/2 in Length - 69923
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Fine Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Length 1771.65 to 7874.02 inch (45000 to 200000 mm)
View Details
No-Fil® A275 Paper Sheet - 66261131623 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Wet; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive
Backing / Base Paper
View Details
Abrasive Paper, 4-1/2" x 5-1/2" - 742514-A-5 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 320
View Details
Waterproof Mesh Screen Rolls - R5868 - Flexovit USA, Inc.
Specs
Product Type Roll or Tape
Applications & Materials Worked Medium sized grits or filaments; Metalworking; Plastics or Composites; Fiberglass
Length 360.00 inch (9144 mm)
View Details