3M 3M 661X Diamond Lapping Film Sheet - 15 Micron Grade - 3 in Width x 6 in Length - 69907 60020011445

Description
3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69907 lapping film sheet having a grade of 15 Micron. The lapping film sheet has a width of 3 in and length of 6 in.
Description
3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69907 lapping film sheet having a grade of 15 Micron. The lapping film sheet has a width of 3 in and length of 6 in.

Suppliers

Company
Product
Description
Supplier Links
3M 661X Diamond Lapping Film Sheet - 15 Micron Grade - 3 in Width x 6 in Length - 69907 - 051111-69907 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 661X Diamond Lapping Film Sheet - 15 Micron Grade - 3 in Width x 6 in Length - 69907
051111-69907
3M 661X Diamond Lapping Film Sheet - 15 Micron Grade - 3 in Width x 6 in Length - 69907 051111-69907
3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69907 lapping film sheet having a grade of 15 Micron. The lapping film sheet has a width of 3 in and length of 6 in.

3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 69907 lapping film sheet having a grade of 15 Micron. The lapping film sheet has a width of 3 in and length of 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-69907
Product Name 3M 661X Diamond Lapping Film Sheet - 15 Micron Grade - 3 in Width x 6 in Length - 69907
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® K225 Cloth Roll - 66261126297 - Norton Abrasives
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Backing / Base Cloth
View Details
Fine Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Length 1771.65 to 7874.02 inch (45000 to 200000 mm)
View Details
Mesh Screens - X1591A - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Applications & Materials Worked Medium sized grits or filaments; Floors
Length 18.00 inch (457 mm)
Width 12.00 inch (305 mm)
View Details
3x High Performance - 3X High Performance : 9
Specs
Product Type Sheet
Grit Size 320
View Details