3M 3M 663X Diamond Lapping Film Roll - 60 Micron Grade - 8 in Width x 50 ft Length - 69875 60020011122

Description
3M 663X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69875 lapping film roll having a grade of 60 Micron. The lapping film roll has a width of 8 in and length of 50 ft.
Description
3M 663X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69875 lapping film roll having a grade of 60 Micron. The lapping film roll has a width of 8 in and length of 50 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 663X Diamond Lapping Film Roll - 60 Micron Grade - 8 in Width x 50 ft Length - 69875 - 051111-69875 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 663X Diamond Lapping Film Roll - 60 Micron Grade - 8 in Width x 50 ft Length - 69875
051111-69875
3M 663X Diamond Lapping Film Roll - 60 Micron Grade - 8 in Width x 50 ft Length - 69875 051111-69875
3M 663X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69875 lapping film roll having a grade of 60 Micron. The lapping film roll has a width of 8 in and length of 50 ft.

3M 663X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69875 lapping film roll having a grade of 60 Micron. The lapping film roll has a width of 8 in and length of 50 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-69875
Product Name 3M 663X Diamond Lapping Film Roll - 60 Micron Grade - 8 in Width x 50 ft Length - 69875
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton WallSand AO Medium Cloth Sheet - 07660768316 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Medium sized grits or filaments; Metalworking; MRO or Welding
Backing / Base Cloth; Light Cotton
View Details
CF Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Product Type Nonwoven
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Metalworking
Mounting None or Handheld
View Details