3M 3M 661X Diamond Lapping Film Roll - 1 Micron Grade - 5 1/2 in Width x 40 ft Length - 69865 60020011023

Description
3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69865 lapping film roll having a grade of 1 Micron. The lapping film roll has a width of 5 1/2 in and length of 40 ft.
Description
3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69865 lapping film roll having a grade of 1 Micron. The lapping film roll has a width of 5 1/2 in and length of 40 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 661X Diamond Lapping Film Roll - 1 Micron Grade - 5 1/2 in Width x 40 ft Length - 69865 - 051111-69865 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 661X Diamond Lapping Film Roll - 1 Micron Grade - 5 1/2 in Width x 40 ft Length - 69865
051111-69865
3M 661X Diamond Lapping Film Roll - 1 Micron Grade - 5 1/2 in Width x 40 ft Length - 69865 051111-69865
3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69865 lapping film roll having a grade of 1 Micron. The lapping film roll has a width of 5 1/2 in and length of 40 ft.

3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69865 lapping film roll having a grade of 1 Micron. The lapping film roll has a width of 5 1/2 in and length of 40 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-69865
Product Name 3M 661X Diamond Lapping Film Roll - 1 Micron Grade - 5 1/2 in Width x 40 ft Length - 69865
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton MetalSand Emery Coarse Grit Cloth Sheet - 07660747835 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Width 9.00 inch (229 mm)
Type Emery
View Details
Aluminum Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Sandpaper Sheets - R2029 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Medium sized grits or filaments; Metalworking; Woodworking
Features Open
View Details
Hook & Loop Abrasive Paper, 4-1/2" x 9" (10 Holes) - A-14174 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 150
View Details