3M 3M 661X Diamond Lapping Film Roll - 15 Micron Grade - 3/8 in Width x 50 ft Length - 69854 60020010918

Description
3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69854 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 3/8 in and length of 50 ft.
Description
3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69854 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 3/8 in and length of 50 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 661X Diamond Lapping Film Roll - 15 Micron Grade - 3/8 in Width x 50 ft Length - 69854 - 051111-69854 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 661X Diamond Lapping Film Roll - 15 Micron Grade - 3/8 in Width x 50 ft Length - 69854
051111-69854
3M 661X Diamond Lapping Film Roll - 15 Micron Grade - 3/8 in Width x 50 ft Length - 69854 051111-69854
3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69854 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 3/8 in and length of 50 ft.

3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69854 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 3/8 in and length of 50 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-69854
Product Name 3M 661X Diamond Lapping Film Roll - 15 Micron Grade - 3/8 in Width x 50 ft Length - 69854
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton MetalSand Emery Multi-Grit Cloth Sheet - 07660747855 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; MRO or Welding
Width 9.00 inch (229 mm)
Type Emery
View Details
Cerium Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
3x High Performance - 3X High Performance : 9
Specs
Product Type Sheet
Grit Size 60
View Details