3M 3M 661X Diamond Lapping Film Roll - 3 Micron Grade - 3 in Width x 50 ft Length - 69844 60020010819

Description
3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69844 lapping film roll having a grade of 3 Micron. The lapping film roll has a width of 3 in and length of 50 ft.
Description
3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69844 lapping film roll having a grade of 3 Micron. The lapping film roll has a width of 3 in and length of 50 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 661X Diamond Lapping Film Roll - 3 Micron Grade - 3 in Width x 50 ft Length - 69844 - 051111-69844 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 661X Diamond Lapping Film Roll - 3 Micron Grade - 3 in Width x 50 ft Length - 69844
051111-69844
3M 661X Diamond Lapping Film Roll - 3 Micron Grade - 3 in Width x 50 ft Length - 69844 051111-69844
3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69844 lapping film roll having a grade of 3 Micron. The lapping film roll has a width of 3 in and length of 50 ft.

3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69844 lapping film roll having a grade of 3 Micron. The lapping film roll has a width of 3 in and length of 50 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-69844
Product Name 3M 661X Diamond Lapping Film Roll - 3 Micron Grade - 3 in Width x 50 ft Length - 69844
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Lapping Plate -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
View Details
Norton A275OP AO Fine Grit Paper H&L File Strip - 66261152692 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Polishing or lapping (Very fine grits or filaments); MRO or Welding
Width 2.75 inch (69.85 mm)
Type Aluminum Oxide
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details
Pressure Sensitive Paper, Pressure Sensitive Abrasive Paper - 742095-8A - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 80
View Details