3M 3M 661X Diamond Lapping Film Roll - 15 Micron Grade - 3 in Width x 50 ft Length - 3 in x 50 ft x 3 in ASO - 69843 60020010801

Description
3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69843 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 3 in and length of 50 ft.
Description
3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69843 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 3 in and length of 50 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 661X Diamond Lapping Film Roll - 15 Micron Grade - 3 in Width x 50 ft Length - 3 in x 50 ft x 3 in ASO - 69843 - 051111-69843 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 661X Diamond Lapping Film Roll - 15 Micron Grade - 3 in Width x 50 ft Length - 3 in x 50 ft x 3 in ASO - 69843
051111-69843
3M 661X Diamond Lapping Film Roll - 15 Micron Grade - 3 in Width x 50 ft Length - 3 in x 50 ft x 3 in ASO - 69843 051111-69843
3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69843 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 3 in and length of 50 ft.

3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69843 lapping film roll having a grade of 15 Micron. The lapping film roll has a width of 3 in and length of 50 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-69843
Product Name 3M 661X Diamond Lapping Film Roll - 15 Micron Grade - 3 in Width x 50 ft Length - 3 in x 50 ft x 3 in ASO - 69843
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Blue-Bak Waterproof™ T414 Paper - 66261139367* - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Wet; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive
Backing / Base Paper
View Details
MPO/MTP Precision Flocked Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Wet; Polishing or lapping (Very fine grits or filaments)
Mounting Nylon Flock
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
3x High Performance - 3X High Performance : 9
Specs
Product Type Sheet
Grit Size 180
View Details