3M 3M 661X Diamond Lapping Film Roll - 30 Micron Grade - 3 in Width x 50 ft Length - 69814 60020010512

Description
3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69814 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 3 in and length of 50 ft.
Description
3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69814 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 3 in and length of 50 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 661X Diamond Lapping Film Roll - 30 Micron Grade - 3 in Width x 50 ft Length - 69814 - 051111-69814 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 661X Diamond Lapping Film Roll - 30 Micron Grade - 3 in Width x 50 ft Length - 69814
051111-69814
3M 661X Diamond Lapping Film Roll - 30 Micron Grade - 3 in Width x 50 ft Length - 69814 051111-69814
3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69814 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 3 in and length of 50 ft.

3M 661X lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69814 lapping film roll having a grade of 30 Micron. The lapping film roll has a width of 3 in and length of 50 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-69814
Product Name 3M 661X Diamond Lapping Film Roll - 30 Micron Grade - 3 in Width x 50 ft Length - 69814
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Diamond-bead Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Type Diamond
View Details
Norton ProSand AO Coarse Grit Paper Sheet - 07660768163 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Width 9.00 inch (229 mm)
Type Aluminum Oxide
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details