3M 3M 662XW Diamond Lapping Film Roll - 1 Micron Grade - 1 in Width x 50 ft Length - 69810 60020010470

Description
3M 662XW lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69810 lapping film roll having a grade of 1 Micron. The lapping film roll has a width of 1 in and length of 50 ft.
Description
3M 662XW lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69810 lapping film roll having a grade of 1 Micron. The lapping film roll has a width of 1 in and length of 50 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 662XW Diamond Lapping Film Roll - 1 Micron Grade - 1 in Width x 50 ft Length - 69810 - 051111-69810 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 662XW Diamond Lapping Film Roll - 1 Micron Grade - 1 in Width x 50 ft Length - 69810
051111-69810
3M 662XW Diamond Lapping Film Roll - 1 Micron Grade - 1 in Width x 50 ft Length - 69810 051111-69810
3M 662XW lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69810 lapping film roll having a grade of 1 Micron. The lapping film roll has a width of 1 in and length of 50 ft.

3M 662XW lapping film roll uses diamond as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 69810 lapping film roll having a grade of 1 Micron. The lapping film roll has a width of 1 in and length of 50 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-69810
Product Name 3M 662XW Diamond Lapping Film Roll - 1 Micron Grade - 1 in Width x 50 ft Length - 69810
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Cerium Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Norton Metal AO Coarse Spiral Band - 66261146079 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Polishing or lapping (Very fine grits or filaments); Metalworking; MRO or Welding
Mounting Bore or Center Mount
Backing / Base Cloth; Heavy Cotton
View Details
Hook & Loop Abrasive Paper, 4-1/2" x 9" (10 Holes) - A-14180 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 180
View Details
FIS Polish Film - F1-0109-5-1-03 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Product Type Sheet
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Mounting None or Handheld
View Details