3M 3M 468L Silicon Carbide Lapping Film Roll - 60 Micron Grade - 16 5/8 in Width x 150 ft Length - 61518 60020007153

Description
3M 468L lapping film roll uses silicon carbide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 61518 lapping film roll having a grade of 60 Micron. The lapping film roll has a width of 16 5/8 in and length of 150 ft.
Description
3M 468L lapping film roll uses silicon carbide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 61518 lapping film roll having a grade of 60 Micron. The lapping film roll has a width of 16 5/8 in and length of 150 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 468L Silicon Carbide Lapping Film Roll - 60 Micron Grade - 16 5/8 in Width x 150 ft Length - 61518 - 051111-61518 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 468L Silicon Carbide Lapping Film Roll - 60 Micron Grade - 16 5/8 in Width x 150 ft Length - 61518
051111-61518
3M 468L Silicon Carbide Lapping Film Roll - 60 Micron Grade - 16 5/8 in Width x 150 ft Length - 61518 051111-61518
3M 468L lapping film roll uses silicon carbide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 61518 lapping film roll having a grade of 60 Micron. The lapping film roll has a width of 16 5/8 in and length of 150 ft.

3M 468L lapping film roll uses silicon carbide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 61518 lapping film roll having a grade of 60 Micron. The lapping film roll has a width of 16 5/8 in and length of 150 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-61518
Product Name 3M 468L Silicon Carbide Lapping Film Roll - 60 Micron Grade - 16 5/8 in Width x 150 ft Length - 61518
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Carbide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Norton ProSand AO Coarse Grit Paper Sheet - 07660768175 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Width 9.00 inch (229 mm)
Type Aluminum Oxide
View Details
Abrasive Paper, 4-1/2" x 11" (10 Holes) - A-14118 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 180
View Details
Abrasive Shop Roll - COOLCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Metalworking; Woodworking
Mounting None or Handheld
View Details