3M 3M 468L Silicon Carbide Lapping Film Sheet - 80 Micron Grade - 16 3/4 in Width x 37 in Length - 56275 60020006593

Description
3M 468L lapping film sheet uses silicon carbide as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 56275 lapping film sheet having a grade of 80 Micron. The lapping film sheet has a width of 16 3/4 in and length of 37 in.
Description
3M 468L lapping film sheet uses silicon carbide as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 56275 lapping film sheet having a grade of 80 Micron. The lapping film sheet has a width of 16 3/4 in and length of 37 in.

Suppliers

Company
Product
Description
Supplier Links
3M 468L Silicon Carbide Lapping Film Sheet - 80 Micron Grade - 16 3/4 in Width x 37 in Length - 56275 - 051111-56275 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 468L Silicon Carbide Lapping Film Sheet - 80 Micron Grade - 16 3/4 in Width x 37 in Length - 56275
051111-56275
3M 468L Silicon Carbide Lapping Film Sheet - 80 Micron Grade - 16 3/4 in Width x 37 in Length - 56275 051111-56275
3M 468L lapping film sheet uses silicon carbide as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 56275 lapping film sheet having a grade of 80 Micron. The lapping film sheet has a width of 16 3/4 in and length of 37 in.

3M 468L lapping film sheet uses silicon carbide as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 56275 lapping film sheet having a grade of 80 Micron. The lapping film sheet has a width of 16 3/4 in and length of 37 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-56275
Product Name 3M 468L Silicon Carbide Lapping Film Sheet - 80 Micron Grade - 16 3/4 in Width x 37 in Length - 56275
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton Hook & Sand AO Coarse Grit Paper H&L Vacuum Disc - 07660749217 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Type Aluminum Oxide
Grit Size 40
View Details
Diamond Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Superabrasive; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Waterproof Mesh Screen Rolls - R5873 - Flexovit USA, Inc.
Specs
Product Type Roll or Tape
Applications & Materials Worked Medium sized grits or filaments; Metalworking; Plastics or Composites; Fiberglass
Length 900.00 inch (22860 mm)
View Details
Hook & Loop Abrasive Paper, 4" x 4-1/2" (6 Holes) - 742521-A - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 240
View Details