3M 3M 468L Silicon Carbide Lapping Film Roll - 80 Micron Grade - 17 3/4 in Width x 150 ft Length - 56174 60020005629

Description
3M 468L lapping film roll uses silicon carbide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 56174 lapping film roll having a grade of 80 Micron. The lapping film roll has a width of 17 3/4 in and length of 150 ft.
Description
3M 468L lapping film roll uses silicon carbide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 56174 lapping film roll having a grade of 80 Micron. The lapping film roll has a width of 17 3/4 in and length of 150 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 468L Silicon Carbide Lapping Film Roll - 80 Micron Grade - 17 3/4 in Width x 150 ft Length - 56174 - 051111-56174 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 468L Silicon Carbide Lapping Film Roll - 80 Micron Grade - 17 3/4 in Width x 150 ft Length - 56174
051111-56174
3M 468L Silicon Carbide Lapping Film Roll - 80 Micron Grade - 17 3/4 in Width x 150 ft Length - 56174 051111-56174
3M 468L lapping film roll uses silicon carbide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 56174 lapping film roll having a grade of 80 Micron. The lapping film roll has a width of 17 3/4 in and length of 150 ft.

3M 468L lapping film roll uses silicon carbide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 56174 lapping film roll having a grade of 80 Micron. The lapping film roll has a width of 17 3/4 in and length of 150 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-56174
Product Name 3M 468L Silicon Carbide Lapping Film Roll - 80 Micron Grade - 17 3/4 in Width x 150 ft Length - 56174
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

CF Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Norton ProSand AO Coarse Grit Paper Sheet - 07660702630 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Width 9.00 inch (229 mm)
Type Aluminum Oxide
View Details
Hook & Loop Abrasive Paper, 6" Round (8 Holes) - 794607-9 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 40
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Product Type Nonwoven
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Metalworking
Mounting None or Handheld
View Details