3M 3M 468L Silicon Carbide Lapping Film Roll - 100 Micron Grade - 17 1/2 in Width x 150 ft Length - 56173 60020005611

Description
3M 468L lapping film roll uses silicon carbide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 56173 lapping film roll having a grade of 100 Micron. The lapping film roll has a width of 17 1/2 in and length of 150 ft.
Description
3M 468L lapping film roll uses silicon carbide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 56173 lapping film roll having a grade of 100 Micron. The lapping film roll has a width of 17 1/2 in and length of 150 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 468L Silicon Carbide Lapping Film Roll - 100 Micron Grade - 17 1/2 in Width x 150 ft Length - 56173 - 051111-56173 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 468L Silicon Carbide Lapping Film Roll - 100 Micron Grade - 17 1/2 in Width x 150 ft Length - 56173
051111-56173
3M 468L Silicon Carbide Lapping Film Roll - 100 Micron Grade - 17 1/2 in Width x 150 ft Length - 56173 051111-56173
3M 468L lapping film roll uses silicon carbide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 56173 lapping film roll having a grade of 100 Micron. The lapping film roll has a width of 17 1/2 in and length of 150 ft.

3M 468L lapping film roll uses silicon carbide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 56173 lapping film roll having a grade of 100 Micron. The lapping film roll has a width of 17 1/2 in and length of 150 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-56173
Product Name 3M 468L Silicon Carbide Lapping Film Roll - 100 Micron Grade - 17 1/2 in Width x 150 ft Length - 56173
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

WoodSand Sheet Job Pack - 07660701585 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Woodworking
Backing / Base Paper
View Details
Diamond Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Superabrasive; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details