3M 3M 468L Silicon Carbide Lapping Film Roll - 80 Micron Grade - 17 in Width x 150 ft Length - 56170 60020005587

Description
3M 468L lapping film roll uses silicon carbide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 56170 lapping film roll having a grade of 80 Micron. The lapping film roll has a width of 17 in and length of 150 ft.
Description
3M 468L lapping film roll uses silicon carbide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 56170 lapping film roll having a grade of 80 Micron. The lapping film roll has a width of 17 in and length of 150 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 468L Silicon Carbide Lapping Film Roll - 80 Micron Grade - 17 in Width x 150 ft Length - 56170 - 051111-56170 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 468L Silicon Carbide Lapping Film Roll - 80 Micron Grade - 17 in Width x 150 ft Length - 56170
051111-56170
3M 468L Silicon Carbide Lapping Film Roll - 80 Micron Grade - 17 in Width x 150 ft Length - 56170 051111-56170
3M 468L lapping film roll uses silicon carbide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 56170 lapping film roll having a grade of 80 Micron. The lapping film roll has a width of 17 in and length of 150 ft.

3M 468L lapping film roll uses silicon carbide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 56170 lapping film roll having a grade of 80 Micron. The lapping film roll has a width of 17 in and length of 150 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-56170
Product Name 3M 468L Silicon Carbide Lapping Film Roll - 80 Micron Grade - 17 in Width x 150 ft Length - 56170
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton WallSand SC Coarse Grit Paper Cut Sheet - 7660702535 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Type Silicon Carbide
Grit Size 80
View Details
CF Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Round Cord - .055
Specs
Product Type Roll or Tape
Length 144.00 inch (3658 mm)
Type Aluminum Oxide
View Details