3M 3M 661X Diamond Lapping Film Sheet - 6 Micron Grade - 8 1/2 in Width x 8 1/2 in Length - 56153 60020005413

Description
3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 56153 lapping film sheet having a grade of 6 Micron. The lapping film sheet has a width of 8 1/2 in and length of 8 1/2 in.
Description
3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 56153 lapping film sheet having a grade of 6 Micron. The lapping film sheet has a width of 8 1/2 in and length of 8 1/2 in.

Suppliers

Company
Product
Description
Supplier Links
3M 661X Diamond Lapping Film Sheet - 6 Micron Grade - 8 1/2 in Width x 8 1/2 in Length - 56153 - 051111-56153 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 661X Diamond Lapping Film Sheet - 6 Micron Grade - 8 1/2 in Width x 8 1/2 in Length - 56153
051111-56153
3M 661X Diamond Lapping Film Sheet - 6 Micron Grade - 8 1/2 in Width x 8 1/2 in Length - 56153 051111-56153
3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 56153 lapping film sheet having a grade of 6 Micron. The lapping film sheet has a width of 8 1/2 in and length of 8 1/2 in.

3M 661X lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 56153 lapping film sheet having a grade of 6 Micron. The lapping film sheet has a width of 8 1/2 in and length of 8 1/2 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-56153
Product Name 3M 661X Diamond Lapping Film Sheet - 6 Micron Grade - 8 1/2 in Width x 8 1/2 in Length - 56153
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gold Reserve AO Coarse Grit Paper PSA Disc - 63642506218 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Type Aluminum Oxide
Grit Size 36
View Details
Aluminum Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Product Type Nonwoven
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Metalworking
Mounting None or Handheld
View Details