3M 3M 668X Diamond Lapping Film Sheet - 0.5 Micron Grade - PSA Attachment - 9 in Width x 11 in Length - 56032 60020004408

Description
3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 56032 lapping film sheet having a grade of 0.5 Micron. The lapping film sheet has a width of 9 in and length of 11 in.
Description
3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 56032 lapping film sheet having a grade of 0.5 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

Suppliers

Company
Product
Description
Supplier Links
3M 668X Diamond Lapping Film Sheet - 0.5 Micron Grade - PSA Attachment - 9 in Width x 11 in Length - 56032 - 051111-56032 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 668X Diamond Lapping Film Sheet - 0.5 Micron Grade - PSA Attachment - 9 in Width x 11 in Length - 56032
051111-56032
3M 668X Diamond Lapping Film Sheet - 0.5 Micron Grade - PSA Attachment - 9 in Width x 11 in Length - 56032 051111-56032
3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 56032 lapping film sheet having a grade of 0.5 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 56032 lapping film sheet having a grade of 0.5 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-56032
Product Name 3M 668X Diamond Lapping Film Sheet - 0.5 Micron Grade - PSA Attachment - 9 in Width x 11 in Length - 56032
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

No-Fil® A275 Paper Sheet - 66261131624 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Wet; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive
Backing / Base Paper
View Details
Final Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details
Abrasive Shop Roll - COOLCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Metalworking; Woodworking
Mounting None or Handheld
View Details