3M 3M 668X Diamond Lapping Film Sheet - 30 Micron Grade - PSA Attachment - 3 in Width x 8 in Length - 56031 60020004390

Description
3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 56031 lapping film sheet having a grade of 30 Micron. The lapping film sheet has a width of 3 in and length of 8 in.
Description
3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 56031 lapping film sheet having a grade of 30 Micron. The lapping film sheet has a width of 3 in and length of 8 in.

Suppliers

Company
Product
Description
Supplier Links
3M 668X Diamond Lapping Film Sheet - 30 Micron Grade - PSA Attachment - 3 in Width x 8 in Length - 56031 - 051111-56031 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 668X Diamond Lapping Film Sheet - 30 Micron Grade - PSA Attachment - 3 in Width x 8 in Length - 56031
051111-56031
3M 668X Diamond Lapping Film Sheet - 30 Micron Grade - PSA Attachment - 3 in Width x 8 in Length - 56031 051111-56031
3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 56031 lapping film sheet having a grade of 30 Micron. The lapping film sheet has a width of 3 in and length of 8 in.

3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 56031 lapping film sheet having a grade of 30 Micron. The lapping film sheet has a width of 3 in and length of 8 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-56031
Product Name 3M 668X Diamond Lapping Film Sheet - 30 Micron Grade - PSA Attachment - 3 in Width x 8 in Length - 56031
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Adalox® A211 Paper Sheet - 66261100330 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive
Backing / Base Paper
View Details
Flocked Pile Polishing Film Roll -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Flocking composite
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
3x High Performance - 3X High Performance : 9
Specs
Product Type Sheet
Grit Size 60
View Details