3M 3M 664X Diamond Lapping Film Sheet - 45 Micron Grade - PSA Attachment - 3 in Width x 8 in Length - 54674 60020003822

Description
3M 664X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 54674 lapping film sheet having a grade of 45 Micron. The lapping film sheet has a width of 3 in and length of 8 in.
Description
3M 664X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 54674 lapping film sheet having a grade of 45 Micron. The lapping film sheet has a width of 3 in and length of 8 in.

Suppliers

Company
Product
Description
Supplier Links
3M 664X Diamond Lapping Film Sheet - 45 Micron Grade - PSA Attachment - 3 in Width x 8 in Length - 54674 - 051111-54674 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 664X Diamond Lapping Film Sheet - 45 Micron Grade - PSA Attachment - 3 in Width x 8 in Length - 54674
051111-54674
3M 664X Diamond Lapping Film Sheet - 45 Micron Grade - PSA Attachment - 3 in Width x 8 in Length - 54674 051111-54674
3M 664X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 54674 lapping film sheet having a grade of 45 Micron. The lapping film sheet has a width of 3 in and length of 8 in.

3M 664X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 54674 lapping film sheet having a grade of 45 Micron. The lapping film sheet has a width of 3 in and length of 8 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-54674
Product Name 3M 664X Diamond Lapping Film Sheet - 45 Micron Grade - PSA Attachment - 3 in Width x 8 in Length - 54674
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Blue-Bak Waterproof™ T414 Paper - 66261139358 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Wet; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Plastics or Composites; Automotive
Backing / Base Paper
View Details
Aluminum Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Mesh Screens - X1593B - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Applications & Materials Worked Medium sized grits or filaments; Floors
Length 24.00 inch (610 mm)
Width 12.00 inch (305 mm)
View Details
Abrasive Paper, 4-1/2" x 5-1/2" - 742512-A-50 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 180
View Details