3M 3M Trizact 272LA Aluminum Oxide Lapping Film Roll - A35 Micron Grade - 24 in Width x 150 ft Length - 54626 60020003640

Description
3M Trizact 272LA lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 54626 lapping film roll having a grade of A35 Micron. The lapping film roll has a width of 24 in and length of 150 ft.
Description
3M Trizact 272LA lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 54626 lapping film roll having a grade of A35 Micron. The lapping film roll has a width of 24 in and length of 150 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Trizact 272LA Aluminum Oxide Lapping Film Roll - A35 Micron Grade - 24 in Width x 150 ft Length - 54626 - 051111-54626 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Trizact 272LA Aluminum Oxide Lapping Film Roll - A35 Micron Grade - 24 in Width x 150 ft Length - 54626
051111-54626
3M Trizact 272LA Aluminum Oxide Lapping Film Roll - A35 Micron Grade - 24 in Width x 150 ft Length - 54626 051111-54626
3M Trizact 272LA lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 54626 lapping film roll having a grade of A35 Micron. The lapping film roll has a width of 24 in and length of 150 ft.

3M Trizact 272LA lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 54626 lapping film roll having a grade of A35 Micron. The lapping film roll has a width of 24 in and length of 150 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-54626
Product Name 3M Trizact 272LA Aluminum Oxide Lapping Film Roll - A35 Micron Grade - 24 in Width x 150 ft Length - 54626
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton MultiSand AO Coarse Detail Iron Shape H&L Vacuum Sheet - 07660701146 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Metalworking; MRO or Welding
Backing / Base Paper; Anti Loading Paper
View Details
Final Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details