3M 3M 652WY Coated Diamond Sanding Belt - 50000 Grit - 2 1/2 in Width x 18 15/16 in Length - 51787 60020001313

Description
3M coated 652WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 50000. This particular 3M sanding belt is 2 1/2 in wide by 18 15/16 in long.
Description
3M coated 652WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 50000. This particular 3M sanding belt is 2 1/2 in wide by 18 15/16 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 652WY Coated Diamond Sanding Belt - 50000 Grit - 2 1/2 in Width x 18 15/16 in Length - 51787 - 051111-51787 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 652WY Coated Diamond Sanding Belt - 50000 Grit - 2 1/2 in Width x 18 15/16 in Length - 51787
051111-51787
3M 652WY Coated Diamond Sanding Belt - 50000 Grit - 2 1/2 in Width x 18 15/16 in Length - 51787 051111-51787
3M coated 652WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 50000. This particular 3M sanding belt is 2 1/2 in wide by 18 15/16 in long.

3M coated 652WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 50000. This particular 3M sanding belt is 2 1/2 in wide by 18 15/16 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051111-51787
Product Name 3M 652WY Coated Diamond Sanding Belt - 50000 Grit - 2 1/2 in Width x 18 15/16 in Length - 51787
Belt Type Nonwoven
Backing Cloth
Width 2.50 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795118 - RS Components, Ltd.
Specs
Width 4.84 inch (123 mm)
Length 2.8 inch (72 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Fine Surface Conditioning Belt - 66623333482 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Fine; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Abrasive Belts, 4" x 24" - 742321-1 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details