3M 3M 652WY Coated Diamond Sanding Belt - 8000 Grit - 3 in Width x 25 7/32 in Length - 51783 60020001271

Description
3M coated 652WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 8000. This particular 3M sanding belt is 3 in wide by 25 7/32 in long.
Description
3M coated 652WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 8000. This particular 3M sanding belt is 3 in wide by 25 7/32 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 652WY Coated Diamond Sanding Belt - 8000 Grit - 3 in Width x 25 7/32 in Length - 51783 - 051111-51783 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 652WY Coated Diamond Sanding Belt - 8000 Grit - 3 in Width x 25 7/32 in Length - 51783
051111-51783
3M 652WY Coated Diamond Sanding Belt - 8000 Grit - 3 in Width x 25 7/32 in Length - 51783 051111-51783
3M coated 652WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 8000. This particular 3M sanding belt is 3 in wide by 25 7/32 in long.

3M coated 652WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 8000. This particular 3M sanding belt is 3 in wide by 25 7/32 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051111-51783
Product Name 3M 652WY Coated Diamond Sanding Belt - 8000 Grit - 3 in Width x 25 7/32 in Length - 51783
Belt Type Nonwoven
Backing Cloth
Width 3.00 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton ProSand ZA Coarse Cloth Portable Belt - 07660768234 - 07660768234 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt
Backing Cloth
Applications & Materials Abraded Metalworking; Medium
View Details
Power Sanding Sheets & Belts - 2794985 - RS Components, Ltd.
Specs
Width 4.72 inch (120 mm)
Length 984.3 inch (25000 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts, 3" x 21" - 794119-E-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 21.0 inch (533 mm)
View Details
1
Specs
Applications & Materials Abraded Medium
Width 7.30 inch (185 mm)
Length 7.3 inch (185 mm)
View Details