3M 3M 652WY Coated Diamond Sanding Belt - 8000 Grit - 1 1/2 in Width x 18 15/16 in Length - 51777 60020001214

Description
3M coated 652WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 8000. This particular 3M sanding belt is 1 1/2 in wide by 18 15/16 in long.
Description
3M coated 652WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 8000. This particular 3M sanding belt is 1 1/2 in wide by 18 15/16 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 652WY Coated Diamond Sanding Belt - 8000 Grit - 1 1/2 in Width x 18 15/16 in Length - 51777 - 051111-51777 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 652WY Coated Diamond Sanding Belt - 8000 Grit - 1 1/2 in Width x 18 15/16 in Length - 51777
051111-51777
3M 652WY Coated Diamond Sanding Belt - 8000 Grit - 1 1/2 in Width x 18 15/16 in Length - 51777 051111-51777
3M coated 652WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 8000. This particular 3M sanding belt is 1 1/2 in wide by 18 15/16 in long.

3M coated 652WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 8000. This particular 3M sanding belt is 1 1/2 in wide by 18 15/16 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051111-51777
Product Name 3M 652WY Coated Diamond Sanding Belt - 8000 Grit - 1 1/2 in Width x 18 15/16 in Length - 51777
Belt Type Nonwoven
Backing Cloth
Width 1.50 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795135 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Norton Red Heat CA Coarse Cloth Floor Sanding Belt - 07660768088 - 07660768088 - Norton Abrasives
Specs
Backing Cloth
Applications & Materials Abraded Woodworking; MRO or Welding; Medium
Width 8.00 inch (203 mm)
View Details
Abrasive Belts, 1/2" x 21" - A-34609-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.50 inch (12.7 mm)
Length 21.0 inch (533 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details