3M 3M 651WY Coated Diamond Sanding Belt - 1200 Grit - 1 1/2 in Width x 18 15/16 in Length - 51760 60020001040

Description
3M coated 651WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 1200. This particular 3M sanding belt is 1 1/2 in wide by 18 15/16 in long.
Description
3M coated 651WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 1200. This particular 3M sanding belt is 1 1/2 in wide by 18 15/16 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 651WY Coated Diamond Sanding Belt - 1200 Grit - 1 1/2 in Width x 18 15/16 in Length - 51760 - 051111-51760 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 651WY Coated Diamond Sanding Belt - 1200 Grit - 1 1/2 in Width x 18 15/16 in Length - 51760
051111-51760
3M 651WY Coated Diamond Sanding Belt - 1200 Grit - 1 1/2 in Width x 18 15/16 in Length - 51760 051111-51760
3M coated 651WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 1200. This particular 3M sanding belt is 1 1/2 in wide by 18 15/16 in long.

3M coated 651WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 1200. This particular 3M sanding belt is 1 1/2 in wide by 18 15/16 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051111-51760
Product Name 3M 651WY Coated Diamond Sanding Belt - 1200 Grit - 1 1/2 in Width x 18 15/16 in Length - 51760
Belt Type Nonwoven
Backing Cloth
Width 1.50 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2795066 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Very Fine Surface Conditioning Belt - 66623333517 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 0.75 inch (19.05 mm)
View Details
Abrasive Belts, 3" x 18" - 794551-A-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 18.0 inch (457 mm)
View Details
Abrasive Belts -  - ATA Group
Specs
Belt Type Portable Grinder or File Belt
Width 0.24 to 3.94 inch (6 to 100 mm)
Length 12.0 to 41.9 inch (305 to 1065 mm)
View Details