3M 3M 651WY Coated Diamond Sanding Belt - 600 Grit - 1 1/2 in Width x 18 15/16 in Length - 51759 60020001032

Description
3M coated 651WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 600. This particular 3M sanding belt is 1 1/2 in wide by 18 15/16 in long.
Description
3M coated 651WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 600. This particular 3M sanding belt is 1 1/2 in wide by 18 15/16 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 651WY Coated Diamond Sanding Belt - 600 Grit - 1 1/2 in Width x 18 15/16 in Length - 51759 - 051111-51759 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 651WY Coated Diamond Sanding Belt - 600 Grit - 1 1/2 in Width x 18 15/16 in Length - 51759
051111-51759
3M 651WY Coated Diamond Sanding Belt - 600 Grit - 1 1/2 in Width x 18 15/16 in Length - 51759 051111-51759
3M coated 651WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 600. This particular 3M sanding belt is 1 1/2 in wide by 18 15/16 in long.

3M coated 651WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 600. This particular 3M sanding belt is 1 1/2 in wide by 18 15/16 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051111-51759
Product Name 3M 651WY Coated Diamond Sanding Belt - 600 Grit - 1 1/2 in Width x 18 15/16 in Length - 51759
Belt Type Nonwoven
Backing Cloth
Width 1.50 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Medium Surface Conditioning Belt - 66254441289 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Power Sanding Sheets & Belts - 2795014 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Abrasive Belts, 3" x 24" - 794237-F-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 24.0 inch (610 mm)
View Details
2
Specs
Applications & Materials Abraded Medium
Width 8.10 inch (206 mm)
Length 8.1 inch (206 mm)
View Details