3M 3M 372L Aluminum Oxide Lapping Film Roll - 60 Micron Grade - 8 in Width x 150 ft Length - Shipping Container Weight: 11 lb - 14971 60010021735

Description
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 14971 lapping film roll having a grade of 60 Micron. The lapping film roll has a width of 8 in and length of 150 ft.
Description
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 14971 lapping film roll having a grade of 60 Micron. The lapping film roll has a width of 8 in and length of 150 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 372L Aluminum Oxide Lapping Film Roll - 60 Micron Grade - 8 in Width x 150 ft Length - Shipping Container Weight: 11 lb - 14971 - 051144-14971 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 372L Aluminum Oxide Lapping Film Roll - 60 Micron Grade - 8 in Width x 150 ft Length - Shipping Container Weight: 11 lb - 14971
051144-14971
3M 372L Aluminum Oxide Lapping Film Roll - 60 Micron Grade - 8 in Width x 150 ft Length - Shipping Container Weight: 11 lb - 14971 051144-14971
3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 14971 lapping film roll having a grade of 60 Micron. The lapping film roll has a width of 8 in and length of 150 ft.

3M 372L lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 14971 lapping film roll having a grade of 60 Micron. The lapping film roll has a width of 8 in and length of 150 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051144-14971
Product Name 3M 372L Aluminum Oxide Lapping Film Roll - 60 Micron Grade - 8 in Width x 150 ft Length - Shipping Container Weight: 11 lb - 14971
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® K225 Cloth Roll - 66261126281 - Norton Abrasives
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Backing / Base Cloth
View Details
Micro-Finishing Film Roll -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Mounting PSA or Adhesive (optional feature); HookLoop (optional feature)
View Details
Hook & Loop Abrasive Paper, 5" Round (8 Holes) - 794522-7-50 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 240
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details