3M Electrical Insul Tape, Ptfe, 108Ftx0.75; Adhesive Type 3M 60 3/4" X 36 YD

Description
ELECTRICAL INSUL TAPE, PTFE, 108FTX0.75"; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethy lene); Tape Colour:-; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:108.3ft RoHS Compliant: Yes
Datasheet
Description
ELECTRICAL INSUL TAPE, PTFE, 108FTX0.75"; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethy lene); Tape Colour:-; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:108.3ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Insul Tape, Ptfe, 108Ftx0.75; Adhesive Type 3M - 29K7583 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Insul Tape, Ptfe, 108Ftx0.75; Adhesive Type 3M
29K7583
Electrical Insul Tape, Ptfe, 108Ftx0.75; Adhesive Type 3M 29K7583
ELECTRICAL INSUL TAPE, PTFE, 108FTX0.75"; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethy lene); Tape Colour:-; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:108.3ft RoHS Compliant: Yes

ELECTRICAL INSUL TAPE, PTFE, 108FTX0.75"; Adhesive Type:Silicone Adhesive; Tape Backing Material:PTFE (Polytetrafluoroethylene); Tape Colour:-; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:108.3ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 29K7583
Product Name Electrical Insul Tape, Ptfe, 108Ftx0.75; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
Clear Polyethylene Surface Protection - 04001-065C - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details