3M Electrical Insultape, Ptfe, 32.9M X 12Mm; Tape Type 3M 60 12MM

Description
ELECTRICAL INSULTAPE, PTFE, 32.9M X 12MM; Tape Type:Electrical Insulation; Tape Backing Material:PTFE (Polytetrafluoroethy lene); Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:33m; Tape Length - RoHS Compliant: Yes
Datasheet
Description
ELECTRICAL INSULTAPE, PTFE, 32.9M X 12MM; Tape Type:Electrical Insulation; Tape Backing Material:PTFE (Polytetrafluoroethy lene); Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:33m; Tape Length - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Insultape, Ptfe, 32.9M X 12Mm; Tape Type 3M - 45W1557 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Insultape, Ptfe, 32.9M X 12Mm; Tape Type 3M
45W1557
Electrical Insultape, Ptfe, 32.9M X 12Mm; Tape Type 3M 45W1557
ELECTRICAL INSULTAPE, PTFE, 32.9M X 12MM; Tape Type:Electrical Insulation; Tape Backing Material:PTFE (Polytetrafluoroethy lene); Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:33m; Tape Length - RoHS Compliant: Yes

ELECTRICAL INSULTAPE, PTFE, 32.9M X 12MM; Tape Type:Electrical Insulation; Tape Backing Material:PTFE (Polytetrafluoroethylene); Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:33m; Tape Length - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable and Electrical Tapes
Product Number 45W1557
Product Name Electrical Insultape, Ptfe, 32.9M X 12Mm; Tape Type 3M
Backing Material Electrical Insulation
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 1718558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Anti-static / ESD Control
Color Grey, Black
Width 1.89 inches (48 mm)
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Backing Material PET; Polyester; Plastic / Polymer
Adhesive Polyester Type
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details