3M 60 Tape has consistant physical and electrical properties over a broad temperature range; for use on high temperature coils, capacitors and wire harnesses.
Features
2.0-mil PTFE backing
Silicone thermosetting adhesive
Supplied on 3 inch cores
1⁄2" × 36 yds.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Cable and Electrical Tapes |
| Product Number | 70113136 |
| Product Name | PTFE Film Electrical Tape, Translucent,Silicon Adhesive, 2 Mil, 1/2in x 36 yds |
| Type | Electrical |
| Color | Black |
| Adhesive | Silicone |