3M Tape, 5.49M X 152.4Mm, Copper Foil; Adhesive Type 3M 6-6-1245

Description
TAPE, 5.49M X 152.4MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Copper; Conductivity:Conduct ive; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m RoHS Compliant: Yes
Description
TAPE, 5.49M X 152.4MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Copper; Conductivity:Conduct ive; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

3M 1245 Tape is a copper foil tape featuring an embossed 1-ounce deadsoft copper foil backing and a pressure-sensitive acrylic adhesive. The embossed pattern allows for reliable metal-to-metal contact, enhancing electrical conductivity through the adhesive. The tape has a total thickness of 4.0 mil (0.101 mm) and a backing thickness of 1.4 mil (0.04 mm). It exhibits a breaking strength of 25 lb/in (44 N/10mm) and adhesion to steel of 35 oz/in (3.8 N/10mm). This tape is suitable for applications requiring excellent electrical conductivity, such as grounding and EMI shielding in various equipment and environments. It is solderable and resistant to oxidation and discoloration. The typical shielding effectiveness ranges from 75dB to 85dB across frequencies from 30 MHz to 1 GHz. The product is supplied on a removable liner for ease of handling and die-cutting, and is available in various widths and lengths.

Datasheet Summary
Powered by GS/AI

3M 1245 Tape is a copper foil tape featuring an embossed 1-ounce deadsoft copper foil backing and a pressure-sensitive acrylic adhesive. The embossed pattern allows for reliable metal-to-metal contact, enhancing electrical conductivity through the adhesive. The tape has a total thickness of 4.0 mil (0.101 mm) and a backing thickness of 1.4 mil (0.04 mm). It exhibits a breaking strength of 25 lb/in (44 N/10mm) and adhesion to steel of 35 oz/in (3.8 N/10mm). This tape is suitable for applications requiring excellent electrical conductivity, such as grounding and EMI shielding in various equipment and environments. It is solderable and resistant to oxidation and discoloration. The typical shielding effectiveness ranges from 75dB to 85dB across frequencies from 30 MHz to 1 GHz. The product is supplied on a removable liner for ease of handling and die-cutting, and is available in various widths and lengths.

Suppliers

Company
Product
Description
Supplier Links
Tape, 5.49M X 152.4Mm, Copper Foil; Adhesive Type 3M - 99Y7025 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 5.49M X 152.4Mm, Copper Foil; Adhesive Type 3M
99Y7025
Tape, 5.49M X 152.4Mm, Copper Foil; Adhesive Type 3M 99Y7025
TAPE, 5.49M X 152.4MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Copper; Conductivity:Conduct ive; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m RoHS Compliant: Yes

TAPE, 5.49M X 152.4MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Copper; Conductivity:Conductive; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y7025
Product Name Tape, 5.49M X 152.4Mm, Copper Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Metallic Tapes - 8326322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Backing Metal Foil; Copper Foil
View Details
Anodizing Discs - AD00125 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details