3M Tape, 5.49M X 152.4Mm, Silver, Alum Foil; Adhesive Type 3M 6-6-1120

Description
TAPE, 5.49M X 152.4MM, SILVER, ALUM FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Conduct ive; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:6yard; Tape Width - Imperial:6" RoHS Compliant: Yes
Datasheet
Description
TAPE, 5.49M X 152.4MM, SILVER, ALUM FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Conduct ive; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:6yard; Tape Width - Imperial:6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 5.49M X 152.4Mm, Silver, Alum Foil; Adhesive Type 3M - 99Y7018 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 5.49M X 152.4Mm, Silver, Alum Foil; Adhesive Type 3M
99Y7018
Tape, 5.49M X 152.4Mm, Silver, Alum Foil; Adhesive Type 3M 99Y7018
TAPE, 5.49M X 152.4MM, SILVER, ALUM FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Conduct ive; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:6yard; Tape Width - Imperial:6" RoHS Compliant: Yes

TAPE, 5.49M X 152.4MM, SILVER, ALUM FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Conductive; Total Tape Thickness:4 mil (0.101 mm); Roll Length - Imperial:6yard; Tape Width - Imperial:6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y7018
Product Name Tape, 5.49M X 152.4Mm, Silver, Alum Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
RS Components, Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Backing Metal Foil; Copper Foil
Adhesive Acrylic
View Details
Polyimide Discs - KP03250 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details