3M Tape, 45.72M X 152.4Mm, Blue; Adhesive Type 3M 6-50-3435

Description
TAPE, 45.72M X 152.4MM, BLUE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Blue; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:6"; Tape Width - Metric:152.4mm RoHS Compliant: Yes
Description
TAPE, 45.72M X 152.4MM, BLUE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Blue; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:6"; Tape Width - Metric:152.4mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Tape, 45.72M X 152.4Mm, Blue; Adhesive Type 3M - 99Y5028 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 45.72M X 152.4Mm, Blue; Adhesive Type 3M
99Y5028
Tape, 45.72M X 152.4Mm, Blue; Adhesive Type 3M 99Y5028
TAPE, 45.72M X 152.4MM, BLUE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Blue; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:6"; Tape Width - Metric:152.4mm RoHS Compliant: Yes

TAPE, 45.72M X 152.4MM, BLUE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Blue; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:6"; Tape Width - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5028
Product Name Tape, 45.72M X 152.4Mm, Blue; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

4 mil Polyethylene Surface Protection - 4187 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
KD11 Crepe Paper Tape - KD11-45MM - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details