3M Tape, 45.72M X 152.4Mm, Red; Adhesive Type 3M 6-50-3432

Description
TAPE, 45.72M X 152.4MM, RED; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Red; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:6"; Tape Width - Metric:152.4mm; Tape Type:Reflective RoHS Compliant: Yes
Datasheet
Description
TAPE, 45.72M X 152.4MM, RED; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Red; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:6"; Tape Width - Metric:152.4mm; Tape Type:Reflective RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 45.72M X 152.4Mm, Red; Adhesive Type 3M - 99Y5027 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 45.72M X 152.4Mm, Red; Adhesive Type 3M
99Y5027
Tape, 45.72M X 152.4Mm, Red; Adhesive Type 3M 99Y5027
TAPE, 45.72M X 152.4MM, RED; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Red; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:6"; Tape Width - Metric:152.4mm; Tape Type:Reflective RoHS Compliant: Yes

TAPE, 45.72M X 152.4MM, RED; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Red; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:6"; Tape Width - Metric:152.4mm; Tape Type:Reflective RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5027
Product Name Tape, 45.72M X 152.4Mm, Red; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET9Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
PTFE (Oriented) - 2275-2 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; PTFE (Oriented)
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Oriented
View Details
Kwiky Dot™ Discs - KD01625 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details